Temperature switch TSN-038A
Featured Product from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Description
TSN temperature sensor is a temperature-sensing component. It can quickly figure out the temperature of the measured medium and provide passive signals according to the temperature variation of water or air, so it is widely used in heating, industrial control, building control and etc. TSN temperature sensors have various technical data according to accuracy and have different shapes.
Features and Applications
Features
1. High accuracy, stable and reliable performance;
2. Fast thermal response;
3. Shock proof and long service life;
4. Customized.
Applications:
The TSN temperature sensor are widely used in many fields in the industry and in household equipment for temperature measurements in water and under pressure up to 100 bars.
Technical Parameters
Item
|
Technical Parameter
|
Resistance at 25°C
|
100KΩ
|
Accuracy
|
±1%
|
B value
|
3950K±1%
|
Insulation Resistance
|
≥100MΩ
|
Insulation Voltage
|
1500VacX1sec
|
Operating Temperature
|
-20°C ~ +100°C
|
Thermal Constant
|
≤10S
|
Power Loss
|
2.5mW/°C
|
Housing
|
SUS304
|
Cable Length
|
AWG24 300mm
|
Shock
|
30 g
|
Vibration
|
33 Hz ~ 2500 Hz
|
Application
|
Household appliances
|
Resistance table for NTC 100K:
T(°C)
|
R(kΩ)
|
T(°C )
|
R(kΩ)
|
-20
|
975.8038
|
70
|
17.3452
|
-15
|
732.1889
|
75
|
14.6251
|
-10
|
554.7016
|
80
|
12.3825
|
-5
|
424.0781
|
85
|
10.5254
|
0
|
327.0195
|
90
|
8.9809
|
5
|
254.2428
|
95
|
7.6912
|
10
|
199.2007
|
100
|
6.6101
|
15
|
157.2290
|
105
|
5.7003
|
20
|
124.9734
|
110
|
4.9319
|
25
|
100.0000
|
115
|
4.2087
|
30
|
80.5274
|
120
|
3.7268
|
35
|
65.2411
|
125
|
3.2543
|
40
|
53.1635
|
130
|
2.8498
|
45
|
43.5621
|
135
|
2.5025
|
50
|
35.8842
|
140
|
2.2034
|
55
|
29.7096
|
145
|
1.9452
|
60
|
24.7171
|
150
|
1.7215
|
65
|
20.6594
|
More Featured Products