DT-121F Digital Input Module 16DI PNP
Featured Product from Sichuan Odot Automation System Co., Ltd.
ODOT DT-121F Digital Input Module (16-Channel, PNP/Sink Type)
High-Density 24VDC Input Solution for Standard PNP Architectures
Key Features & Advantages
-
16-Channel High Density: The DT-121F consolidates 16 digital input points into a single, compact module. By doubling the capacity of standard 8-channel modules without increasing the width, it allows for smaller cabinet designs and more efficient backplane utilization.
-
PNP (Sink Type) Logic: Designed for seamless integration with standard PNP sensors (proximity switches, photoelectric sensors) and 24VDC control signals. The inputs are Active High, meaning the module detects a signal when 24V is applied to the input terminal. This is the most common logic topology in modern industrial automation.
-
Integrated 32-Bit Counters: Enhancing its versatility, every channel on the DT-121F functions as a simple counter. It supports counting frequencies up to 200Hz with a 32-bit range, enabling direct handling of low-speed counting tasks (e.g., product accumulation, cycle counting) without adding load to the main PLC CPU.
-
Advanced D-Series Architecture:
-
Redundant Backplane: Features ODOT’s signature dual-bus technology. If the primary internal bus fails, the secondary bus seamlessly takes over (0.6ms refresh rate), ensuring zero data loss and maximum system uptime.
-
Smart Diagnostics: Equipped with 16 individual LEDs for channel status and system health indicators, enabling operators to identify signal issues instantly.
-
User-Friendly Maintenance: The wiring harness utilizes a removable push-in terminal block. This allows maintenance teams to pre-wire connectors or replace the entire electronic module without unscrewing a single cable.
-
-
Built for Harsh Environments: Reliable operation is guaranteed in temperatures ranging from -35°C to 60°C. The module features complete optocoupler isolation between the field signals and the internal bus, protecting your control system from external electrical noise and surges.Application Scenarios
The ODOT DT-121F is the "workhorse" module for general automation, particularly suited for:
-
General Machine Control: Collecting signals from push-buttons, limit switches, and safety sensors in standard PLC cabinets.
-
Conveyor Systems: Monitoring high volumes of photo-eyes and position sensors along logistic sorting lines.
-
Process Automation: Reading valve feedback states and pump status signals in water treatment or energy facilities.
-
OEM Machinery: Providing a compact, high-channel-count interface for mass-produced machines destined for global markets.
By selecting the DT-121F, you are choosing a robust, space-saving, and cost-efficient solution that aligns perfectly with standard industrial wiring practices.
-