Machine Vision

Featured Product from SICK

More Info Email Supplier Request a Quote

Highly accurate and with an unmatched measurement speed, the next generation Ranger3 streaming cameras can be configured for a wider range of needs. Powered by our unique 3D sensor tailored for demanding vision applications, Ranger3 will serve as a key component in inspection systems worldwide. The camera extracts the true 3D shape of an object, regardless of its contrast or color and as a result, improves quality for a multitude of products. Cost-effective integration is guaranteed through GigE Vision and GenICam compliance. Ranger3 offers big 3D performance in a small housing. 

At a glance

  • CMOS sensor from SICK with ROCC technology for superior 3D performance 
  • Processing of up to 15.4 gigapixels/s.
  • Full-format 3D profile at 7 kHz
  • Sensor resolution: Up to 2,560 x 832 px 
  • GigE Vision and GenICam compliant 
  • 3D, reflective, and scattered light measurement in one device 
  • Industrial housing, optional IP65/67 enclosure rating