T9-CV Bulk Bag Unloader For Volatile Product
Featured Product from Spiroflow Systems, Inc.
Spiroflow has developed the T9-CV bulk bag unloader for applications where products handled in bulk bags are fine, powdery and invasive and total containment during unloading in necessary to prevent contamination of the local atmosphere. The T9-CV bulk bag and super sack unloader is also the natural unloading choice when your product is volatile, toxic or explosive.
It is important to ensure total discharge of product from the bulk bag when an invasive powder is being unloaded to prevent the escape of material when the emptied bag is removed. For this reason, the Model T9-CV has bag massagers at the corners of the bag as well as the base. An optional patented pneumatic bulk bag tensioner and the standard inner liner clamp prevent creases from forming during unloading which can trap residual material.
Height adjustment for bulk bags and super sacks of different sizes is provided as well as a lifting frame locator for correct alignment of the unloader with a process vessel or other equipment where the material is being unloaded. This feature enhances product containment.
- Sealing device for bottom spout
- Variable height adjustment for different sizes of bulk bags
- Static grounding system with FIBC resistance monitoring
- Corner massagers