SPIROL Expands CL220 Compression Limiter Line

Featured Product from SPIROL

More Info Email Supplier Request a Quote

 

SPIROL Expands CL220 Compression Limiter Line

SPIROL has expanded its CL220 Compression Limiter series with new diameter and length combinations to meet a broader range of application requirements.

Featuring a split-seam, flexible design, the CL220 accommodates wide hole tolerances and prevents interlocking in the free state. Intended for post-mold installation, its spring force provides reliable self-retention in the hole. Once installed, the CL220 maintains a minimum 1mm clearance around the bolt to allow for misalignment.

Manufactured from high carbon steel and coated with ArmorGalv®—a zinc alloy thermal diffusion finish with dual sealers—the CL220 delivers over 1,000 hours of salt spray protection, ideal for automotive, marine, mining, and industrial environments. ArmorGalv® fully coats all surfaces, including the inner diameter, for complete corrosion protection.

Rated for use with ISO Class 8.8 bolts, the CL220 now offers the industry’s widest range of standard sizes to fit diverse applications.

For detailed specifications, visit SPIROL’s Compression Limiter Catalog or contact SPIROL for complimentary engineering assistance.