IP67 SLOPED PLASTIC ENCLOSURE - WSC series

Featured Product from Takachi Electronics Enclosure Co., Ltd.

More Info Email Supplier Request a Quote

Introducing TAKACHI's user-friendly front sloped IP67 plastic enclosure WSC series

3D External View
3D Exploded View

The new case is best suited for desktop operation with its sloped surface and features two different inclined angles — 13° and 18°. They are available to select for various operating environments. Likewise, its streamlined shape enables the unit to be gripped better when used as a handheld instrument.


Additionally, it features high elasticity and good durability for maintaining waterproofing capability. It also includes a built-in insert nut used for long-lasting protection even after frequent opening and closing.


The IP67 protection class allows the unit to be used outdoors or under environments with water splashes, such as medical, research or measurement equipment.