Tecmark TBS Series Air Switches
Featured Product from Tecmark Corporation
TBS air switches
SERIES TBS air switches are single function controls that provide safe actuation of electrical devices from remote locations. These basic component switches are available with either momentary or alternate action switching logic. Their compact design makes them ideal for use in applications where size is a primary consideration. TBS300 models feature a center spout for connecting tubing while the TBS400 models feature a side spout connector. TBS3200 models employ a metal fitting adapter which allows the tubing to be clamped to the fitting while TBS3300 models are equipped with a 1/8” NPT pressure connection base pan. The TBS300 and TBS400 units are designed with a dual spout pressure connectoraccepting either 1/8” ID or 1/16” ID flexible plastic or rubber tubing. The TBS3200 connector is suitable for 1/8” I.D. or 3/16” I.D. tubing. Electrical connections on all TBS configurations are made via 1/4” male quick connectterminals. Series TBS air switches are designed to provide superior performance when used in conjunction with Tecmark® LectricAir® pressure transmitters. They are designed and engineered to exceed 100,000 cycles under full mechanical, electrical and thermal loads.
TYPICAL APPLICATIONS:
Series TBS air switches provide on/off switching for a large variety of electrical devices including
- motors
- lights
- pumps
- air blowers
- or other associated equipment
Tecmark®
Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with interchangeable components allowing for design flexibility.
Quality control at every step of the process, with an emphasis on rigorous product testing. Tecmark is certified to ISO 9001: 2015 requirements.