TempGuard® Analog Temperature Control Line
Featured Product from Thermalogic Corporation
FEATURES
- Open PC Board or Rugged Epoxy Encapsulation
- Large range of I/O options
- Single or multiple inputs and setpoints
- Relay, voltage or current outputs
- Custom ranges and dials
- Analog and/or digital I/O
- Panel or sub-panel mount
- Special functions such as time or logic
- Convenient mounting
- Exact fit replacement for various industry standard controls
- Wide ambient range available
General
Options
Options
- Remote setpoint adjustment
- On-board setpoint adjustment
- Fixed setpoint
- Panel or sub-panel mount
Input
Options
Options
- Single or multiple input
- Thermistor
- RTD (2,3 or 4 Wire)
- Thermocouple
- Voltage
- Current
- Resistance
- Frequency
- Dry Contact via switch or relay
- Diode
- Humidity
- Infared
- pH and ORP electrodes
Output
Options
Options
- SSR voltage drive
- Relay
- Triac
- Logic
- Current
General
Specifications
Specifications
- 120/208/240 VAC 50/60 Hz
- 12/24/28 VAC 50/60 Hz
- 12 to 72 VDC or special
- Ambient operating: 0/50 C to -55/105C
- Built to UL, TUV, CSA, AGA
- Panel or sub-panel mount
Package
Details
Details
- Standard size 3.2″ x 2.3″ x 1.5″
- Standard size 3.2″ x 2.6″ x 1.5″
- Standard size 3.5″ x 3.5″ x 2″
- Special sizes available
- Open PC Board or Rugged Epoxy Encapsulation
More Featured Products