Vaughan E-Series Horizontal Dry Well Chopper Pump

Featured Product from Vaughan Co., Inc.

More Info Email Supplier Request a Quote

The Vaughan E-Series Horizontal End-Suction Chopper Pump provides trouble free operation in the most severe pumping environments. Retrofits are made easy with centerline connections, and choice of packing or mechanical seal. The combination of chopping and pumping eliminates the need for a comminutor.

Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back pull-out design allows for external adjustment of all cutting clearances.

  • Various sealing systems
  • Direct or belt drive
  • Adjustable back pull-out design