Intelligent Graphite Wire Saw SVI 80-80

Featured Product from Vimfun Diamond Wire Saw

More Info Email Supplier Request a Quote

The SVI 80-80 Graphite Wire Saw is an advanced diamond wire cutting system designed for graphite slicing, complex profile cutting, and high-precision material processing. Utilizing a closed-loop diamond wire cutting structure, the machine delivers fast cutting speed, smooth surface quality, minimal dust generation, and excellent cutting accuracy.

Equipped with two independent cutting systems, the SVI 80-80 supports both automatic slicing operations and CNC contour/profile cutting, allowing users to switch flexibly between batch production and precision machining applications.

A major advantage of the system is its intelligent operating platform with wireless network connectivity, enabling remote diagnostics, software upgrades, and maintenance support. This significantly reduces equipment downtime and improves after-sales support efficiency for overseas customers.

Key Features

  • Dual Cutting Systems: Slicing system + complex profile cutting system
  • Closed-Loop Diamond Wire Technology for smooth and precise cutting
  • Intelligent Remote Diagnostics & Upgrades
  • High Precision CNC Profile Cutting
  • Low Dust & Narrow Kerf Width
  • Fast Cutting Speed & Smooth Surface Finish
  • Supports CAD Programming Integration
  • Remote Maintenance Capability

Key Specifications

  • Maximum Workpiece Size: 800 × 800 × 700 mm
  • Maximum Diamond Wire Speed: 38 m/s
  • Minimum Feed Increment: 0.01 mm
  • Repeat Positioning Accuracy: 0.03 mm
  • Total Power Consumption: 4 kW
  • Power Supply: 220V / 50Hz
  • Machine Size: 2500 × 1700 × 2200 mm
  • Machine Weight: 2000 kg

Applications

  • Graphite Components
  • Graphite Crucibles
  • Thermal Fields
  • Insulation Barrels
  • Graphite Boats
  • Raw Ceramics
  • Foam Cement
  • Complex Industrial Profiles

Performance Benefits

The SVI 80-80 helps manufacturers improve cutting precision, material utilization, and operational efficiency while reducing dust generation and minimizing downtime through intelligent remote support capabilities.