Contour cutting machine for complex shapes
Featured Product from Vimfun Diamond Wire Saw
Producing irregular and complex parts from brittle materials often leads to edge damage, shape deviation, and low repeatability, especially when cutting glass, sapphire, quartz, or silicon. Conventional methods may struggle with thickness limits or material restrictions, reducing design flexibility.
This SGI 20 contour cutting machine is built for precise shape processing:
• CNC contour cutting for irregular and complex geometries
• CAD/CAM compatibility for easy pattern import and editing
• High-speed closed-loop diamond wire for smooth surfaces
• Top-down gantry structure for secure loading and stable cutting
• High positioning accuracy (±0.01 mm) for detailed work
• Broad material compatibility without conductivity limits
For users creating precision components and custom shapes, this system offers a flexible and reliable solution. Contact us for application advice, sample cutting, or customized configurations to match your design needs.