CNC Internal Contour Wire Saw SVO 20

Featured Product from Vimfun Diamond Wire Saw

More Info Email Supplier Request a Quote

Manufacturers working with ceramics, graphite, composites, and other brittle materials often face challenges when machining complex internal contours while maintaining dimensional accuracy and minimizing material loss. The SVO 20 CNC Internal Contour Cutting Machine utilizes reciprocating diamond wire technology to deliver precise profile cutting with excellent surface quality and reduced kerf loss.

Unlike conventional cutting methods, the diamond wire moves in a controlled back-and-forth motion, enabling accurate machining of both internal and external contours. The fine wire diameter and precise motion control make the system particularly suitable for intricate geometries and fragile materials that require careful handling during processing.

Key Features

  • Internal & External Profile Cutting:Designed for precision contour machining of complex shapes and internal features.
  • Reciprocating Diamond Wire Technology:Improves cutting stability while reducing material damage.
  • High Precision Performance:Positioning accuracy of ±0.01 mm and processing accuracy of ≤0.1 mm.
  • Fine Wire Diameter:Supports diamond wire diameters from 65–1.0 mm, minimizing material waste.
  • Suitable for Brittle Materials:Ideal for ceramics, graphite, composites, and other difficult-to-machine materials.
  • Stable Cutting Quality:Controlled wire tension and cutting speed ensure consistent machining results.
  • Efficient Material Utilization:Narrow cutting kerf reduces raw material consumption.
  • Cooling System Support:Helps remove heat and debris while extending wire life.

Technical Specifications

  • Maximum Workpiece Size: 200 × 200 × 200 mm
  • Worktable Load Capacity: 300 kg
  • Travel Range: 200 × 200 mm
  • Maximum Wire Speed: 14 m/s
  • Rotary Table Speed: 10 rpm
  • Diamond Wire Diameter: 65–1.0 mm
  • Positioning Accuracy: ±0.01 mm
  • Processing Accuracy: ≤0.1 mm
  • Total Power: 2 kW
  • Operating Voltage: 220V / 50Hz
  • Machine Weight: 1500 kg

Typical Applications

  • Technical ceramics machining
  • Graphite component manufacturing
  • Composite material processing
  • Precision contour cutting
  • Research and advanced material development

The SVO 20 provides an efficient solution for manufacturers seeking high-precision contour cutting of complex and brittle materials. Contact us to learn more about application-specific cutting solutions.