CNC Diamond Wire Saw Manufacturing

Featured Product from Vimfun Diamond Wire Saw

More Info Email Supplier Request a Quote

Manufacturers processing hard and brittle materials require precision cutting equipment that minimizes material loss, improves surface quality, and handles complex machining requirements. Traditional cutting methods may generate excessive waste, mechanical stress, or limitations when processing fragile materials.

Vimfun SG20 CNC Diamond Wire Saw uses an endless diamond wire loop technology to achieve high-speed, low-loss, and precise cutting of glass, ceramics, gemstones, and advanced materials. The gantry structure enables convenient workpiece loading, stable cutting performance, and unattended operation after program setup, improving production efficiency and processing consistency.

With CNC control, flexible cutting capabilities, and support for different diamond wire loop structures, the SG20 can process various hard and brittle materials with positioning accuracy of ±0.01 mm and processing accuracy up to ≤0.03 mm. Vimfun provides precision cutting solutions for laboratories, research facilities, and industrial material processing applications.

Key Features

  • CNC Diamond Wire Saw Manufacturing
  • Endless Diamond Wire Loop Technology
  • Precision Cutting of Hard Materials
  • Low Material Waste Cutting
  • Smooth Surface Finish
  • Gantry Structure Design
  • Automatic CNC Operation
  • Complex Contour Cutting Capability

Key Specifications

  • Model: SG20 Glass Cutting Wire Saw
  • Cutting Tool: Endless Diamond Wire Loop
  • Maximum Product Size: 200 × 200 × 200 mm
  • Worktable Load Capacity: 50 kg
  • Diamond Wire Diameter: Ø0.35–0.8 mm
  • Diamond Wire Length: 2920 mm
  • Maximum Processing Efficiency: 1000 mm/min
  • Positioning Accuracy: ±0.01 mm
  • Processing Accuracy: ≤0.03 mm
  • Surface Roughness: Ra ≤60 μm
  • Equipment Power: 4.5 kW

Applications

  • Optical Glass Processing
  • Semiconductor Materials
  • Photovoltaic Materials
  • Ceramic Components
  • Gemstone Cutting
  • Magnetic Materials
  • Research Laboratories
  • Precision Material Processing

Manufacturing Expertise

Vimfun specializes in the development and manufacturing of precision diamond wire cutting equipment, including CNC wire saws and endless diamond wire loop cutting systems. With expertise in hard brittle material processing, precision motion control, and customized cutting solutions, Vimfun helps customers achieve efficient, accurate, and low-waste material processing for advanced industries.