State of the art fastening robot assembly machine
Featured Product from Visumatic Industrial Products
Viper Fastening Robot Assembly Machine
Application: Top of the line fastening robot with 4-axis SCARA for lightning-fast assembly and error-free automatic fastener feeding and driving.
The state of the art Viper fastening robot assembly machine is the fastest screw installer available. A fully programmable feeding and driving system, it is designed to be lean and extremely flexible, incorporating a super fast SCARA 4-axis robot.
Visumatic's fastening robot platform can handle multiple product assemblies with a variety of pre-programmed quality control combinations. This machine is only 30 inches square, and has an ergonomic on-the-fly 11 inch height adjustment. Configuration choices include HMI, robot, electrical, pneumatic and paint schemes to suit.
Its flexibility delivers a work cell for factories where precision assembly is prime and floor space is valuable.
A variety of available options include sensorized part fixturing, biometric security, and pre-loaded programming for teaching future parts. This modular fastening platform can be retooled - lowering cost of ownership.
The Visumatic Advant-edge
• 4-Axis SCARA robot
• Built in quality control with NST traceable axis
• 7,000+ cubic inch working envelope
• Your choice of Visumatic robot nosepiece assembly
• Visumatic Model 94 fastener feed system
• DC torque/angle control and monitoring tools
• The greatest fastener capability worldwide
• Scalable pre-programmed controls, including robot vision
• Adaptable graphical operator interface panel
Visumatic Viper Fastening Robot Assembly Machines are designed for your part, with the right choice of:
• Nosepiece: Jaw, Finder-Jaw, Mini, or Nut-Jaw
• Feeder Escapement: Standard, Nut, Cam, or Finger
Follow us on:
Re-Inventing Automated Assembly Fastening, Everyday.
Visumatic is a specialty engineering firm whose mission is to deliver easily recognizable value in every fastening solution we create. We design and build the best automated fastener feeding and driving equipment on the market for manufacturing companies doing assembly work.
- Automatic nut and screwfeeding and driving systems
- Applications for nuts, bolts, push pins, and plastic fasteners
- All design, fabrication and quality control is done in-house
- Exhaustive, controlled testing is done on every unit before it ships
- We provide solutions for any automated fastening challenge
We answer challenges for our customers:
- We deliver longer life cycles, extreme durability, pinpoint accuracy and the strongest guarantee in the business.
- We invented the Locking Bit to make handheld assembly tasks easier.
- We invented the Viper to offer a turn-key truly programmable robotic feeding and driving system.
- We incorporate highly engineered ergonomics for safer, operator friendly components and greater operator acceptance.
The Visumatic Advant-edge
- Our 100% Guarantee: Our systems are 100% guaranteed with a six-month unconditional guarantee, and lifetime customer service support.
- Customer Specific Technical Manuals: Manuals are complete with your program, electrical, mechanical schematics, down to detailed replacement parts. We can be on the ‘same page’ with you with just a phone call. A Visumatic Exclusive.
- Customized For Your Process: Visumatic nosepieces are engineered to fit your part and application.
- More Experienced: Our engineers have over 90 years combined experience and our average employee tenure is over 14 years.
- On-call Support: Visumatic’s support staff is on-call and can be on site within 24 hours.
- Fast Delivery: Most applications can be delivered in 3 to 6 weeks.
- Extensive Testing: Systems are exhaustively tested to ensure long run cycles, decrease down time and low cost of ownership.
- High Repeat Business: Our customer satisfaction is so high that over 80% of our business comes from repeat customers.
Our customer base includes top-shelf OEM automotive, appliance and electronics manufacturing companies such as Honda, Ford, Toyota, Chrysler, General Motors, General Electric, Armstrong Air Conditioning, Amana Appliances, Maytag, Frigidaire, Honeywell, Hitachi, Sony and many others, as well as their suppliers.
Visumatic is an independent, family-owned and operated business located in Lexington, Kentucky.