High-Gain NPN Transistor | MMBT3904-7-F
Featured Product from Win Source Electronics
Diodes Incorporated MMBT3904-7-F Overview
- Transistor Type: NPN - Efficient current amplification with a small base current controlling a larger collector current.
- Voltage Ratings: Vceo = 40V, Vcbo = 60V, Vebo = 6V.
- Current Rating: Continuous collector current (Ic) of 200mA.
- Power Dissipation: 350mW, suitable for moderate power electronic circuits.
- High Gain Bandwidth Product: Transition frequency (ft) of 300MHz.
- Package: Compact SOT-23-3 package for space-constrained applications.
Key Features
- High Gain: Provides a minimum hFE of 100 at 10mA, 1V.
- Versatile: Suitable for switching, amplification, and linear applications.
- High Frequency: Offers excellent performance in high-frequency circuits.
- Robust Design: Meets industry standards for reliability and performance.
- Environmental Compliance: RoHS compliant, environmentally friendly.
Applications
- Signal Processing: Amplification and switching in audio and signal processing circuits.
- Amplifiers: Driver stages in amplifiers and low power consumption modules.
- Control Systems: Linear amplification and switching applications.
- Sensors: Control systems and sensor circuits.
Quality and Reliability
Diodes Incorporated ensures high-quality standards, making the MMBT3904-7-F reliable in various environmental conditions.
More Featured Products