BSS138 N-Channel MOSFET - 50V 220mA SOT-23

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Key Features:

  • Type: N-Channel MOSFET
  • Logic-Level Gate Drive: Can be switched with low gate voltage
  • Drain-Source Voltage (Vdss): 50V
  • Continuous Drain Current (Id) @ 25°C: 220mA
  • Max On-Resistance (Rds On) @ Id Vgs: 3.5Ω @ 220mA 10V
  • Gate Threshold Voltage (Vgs(th)) Max: 1.5V @ 1mA
  • Gate Charge (Qg) @ Vgs: 2.4nC @ 10V
  • Input Capacitance (Ciss) @ Vds: 27pF @ 25V
  • Max Power: 360mW
  • Operating Temperature Range: -55°C ~ 150°C
  • Package: SOT-23 (TO-236-3 SC-59)
  • Manufacturer: Fairchild/ON Semiconductor

Applications:

  • Motor Control: Drive small DC motors, such as those used in toy cars or robots.
  • Power Management: Switch power supplies on and off, useful for conserving battery power or protecting circuits.
  • Switching: Control various loads like lights, LEDs, or solenoid valves.
  • Other Applications: Can be used to build simple voltage regulators or amplifiers.

Additional Information:

  • Popularity: High
  • Fake Threat in the Open Market: 71%
  • Supply and Demand Status: Balanced
  • Alternative Parts: BSS138E6433; BSS138E6327
  • ECCN: EAR99
  • Country of Origin: China
  • Halogen Free: Compliant

The BSS138 is a versatile and easy-to-use MOSFET suitable for a wide range of applications. It is a popular choice for many designers due to its affordability, reliability, and availability in various surface mount packages.