Fiber Coupled Laser Systems

Featured Product from World Star Tech

More Info Email Supplier Request a Quote

World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow cytometry, cell sorting, laser microscopy and Raman spectroscopy. New 532 and 561nm fiber coupled laser with output powers of 10mW are now available.

PM pigtailed laser diodes are available as standard at wavelengths of 405, 450, 488, 505, 520, 532, 561, 594 635, 642, 658, 785, 830 and 850nm. Output power depends on wavelength selected.

Other wavelengths and fiber types are available as a custom order. Contact us to discuss your specific requirements.

 

WORLD STAR TECH
Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries.

Follow us on: