COMPACT computer-controlled laser systems

Featured Product from World Star Tech

More Info Email Supplier Request a Quote

COMPACT LASERS WITH DISPLAYS
COMPACT computer controlled laser systems have  integrated laser head and control electronics in a single compact box.
The RS-232/USB interface allows the user to set the laser power, temperature and variable laser modulation sequences. Computer control allows the laser power to be set at certain temperatures. The power and temperature to also be scanned to find the lowest noise operation parameter of the laser.
COMPACT is specifically designed for applications needing complete control of the laser power, temperature and modulation.
COMPACT also allows stand alone operation in the same package and demonstrates excellent beam quality, power stability and noise.

COMPACT is available in a range of wavelengths from 405nm to 980nm and power ranges of upto 1W (depending on the wavelength).

COMPACT lasers can be fiber coupled. Please contact us for any custom requirements.

Follow us on:

WORLD STAR TECH
Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries.