488nm Laser Diode - Osram PLT5 488 Cyan Laser
Featured Product from World Star Tech
PLT5 488 OSRAM LASER DIODE 488 nm
488nm Laser Diode (Osram PLT5 488 ) is ideal for demanding applications such as flow cytometry, medical diagnostics, DNA sequencing, bio-fluorescence.
PLT5 488 laser diode is 60mW, 488nm with monitoring photo-diode and Zener diode for ESD protection.
60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam distribution makes it ideal for beam circularization and single mode beam fiber coupling.
Features
- Optical output power (continuous wave): 60 mW (TCase = 25 °C)
- Typ. emission wavelength: 488 nm
- Efficient radiation source for cw and pulsed operation
- Single transverse mode semiconductor laser
- High modulation bandwidth
- TO56 package with photo diode and ESD protection diode
Applications
- Biomedical Applications
- Metrology
WORLD STAR TECH
Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries.