Ushio red laser diodes

Featured Product from World Star Tech

More Info Email Supplier Request a Quote

Ushio Red Laser Diodes:

Available from 633 nm to 690 nm.

HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications.

HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments.

USHIO LASER DIODES
Ushio Laser Diodes are available from 375nm to 850nm at various power levels. 

Ushio Laser Diode HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical and industrial applications. Also available HL40071MG, a new single mode 405nm diode from Ushio with a max power of 300 mW.

Ushio red laser diodes are available from 633nm to 690nm. High power red laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. 
Ushio IR and near IR laser diodes are available at 705nm, 730nm, 830nm and 850nm.

World Star Tech maintains a large inventory of Ushio laser diodes.
Wavelength measurement and selection of Ushio Laser diodes is available through World Star Tech.
Also complete characterization of laser diodes available at a small additional cost which will enable  manufacturing with higher reliability and ease.   Wavelength, laser diode threshold current, laser diode slope efficiency, laser diode voltage and monitoring photodiode information will be provided with measurement data. Please contact us for your laser diode requirements.

Follow us on:

WORLD STAR TECH
Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries.