High Temperature Magnesia Stabilized Zirconia
Featured Product from Xiamen Innovacera Advanced Materials Co., Ltd.
INNOVACERA presented new material High temperature Magnesia Zirconia which is also called Magnesium Stabilized Zirconia Ceramic. It is a great refractory and insulating material due to high oxygen ion conductivity, high strength and toughness, and good themal shock resistance. it has a clean melt at temperatures above 1900’C and above and is specially manufactured for melting superalloys and precious metals. its superior thermal shock resistance to temperatures reaching up to 2200?.
The Magnesia Stabilized Zirconia is with porosity 1-18%, so it’s different from normal MgO-ZrO2. This material is often used as sizing nozzles in continuous casting,ladle slide plate, setter plate in metal powder industry, gas atomizing nozzle.
Sizing nozzle for molten steel
The sizing nozzle made of Magnesia Zirconia is with very high properties including high mechanical strength, very good thermal shock resistance, good corrosion resistance, erosion resistance and low thermal expansion.
The sizing nozzles are installed at the bottom of the continous casting tundish. The molten steel will flow into a mold through the sizing nozzles. The diameter of the nozzle can be changed by customers’ requirement.
MSZ plate for Ladle Skateboard
The Magnesia Zirconia plate is often used to inlaid with ladle slide which is also working in continuous casting of high oxygen steel, high calcium steel, high manganese steel and other steels. The Zirconia (ZrO2) plate is with high corrosion resistancce and low expansion. Then it will increase the woking life of the stateboard, reduce the cost. The dimension can also be customized.
Magnesia Stabilized Zirconia Setter Plate
Due to MSZ with good chemical resistance , high temperature resistance and no chemical reaction with fired ceramic parts, it’s widely work as setter plate ceramic capacitors, sensitive parts, magnetic materials and other electronic components.
Max working Temperature: 2600?
Working Environment: Atmospheric Environment, Vacuum, Atmospheric Reduction
Gas Atomizing Nozzle for Metal Powder Industry
MSZ nozzle is an ideal choice for almost all common metal and alloy powders. The working temperature is 2200? max in air, vacuum or gas protection environment.