Silicon Nitride High-Performance Ceramic Substrate
Featured Product from Xiamen Innovacera Advanced Materials Co., Ltd.
Silicon Nitride (Si3N4) High Performance Ceramic Substrates are mainly composed of Silicon Nitride(Si3N4), which is in its most stable form. Among all the ceramic materials, Silicon Nitride(Si3N4) is one of the most popular ones due to its great overall properties, such as the ability to handle mechanical stress, high resistance to thermal shock, high thermal conductivity, and high wear resistance. These properties allow it to withstand high dynamic stress and high temperature conditions. It is widely used as a heat dissipation material for IGBT and SiC MOSFET in automotive, electronics, aerospace, and biomedical industries.
Feature:
- Highest mechanical strength
- High thermal conductivity
- Outstanding bending strength
- Excellent fracture toughness
- Best heat spreading and highest ampacity
- Low coefficient of thermal expansion (CTE)
Applications:
- Automotive and e-mobility
- Renewable energy
- Industrial applications
INNOVA Supplies silicon nitride (Si3N4) high-performance ceramic substrates offer the best blend of value and performance in demanding, high-power applications. We also supply various Silicon Nitride(Si3N4) high-performance ceramic components. Please contact us for bulk orders or customization.