Small HV Feedthrough is widely used in excimer laser systems, providing a reliable high-voltage feeding solution for the discharge cavity of the laser. Excimer lasers, as important equipment in modern high-end manufacturing, play a significant role in semiconductor lithography, display panel annealing, automotive manufacturing, and optical fiber communication, among others.
Applications of excimer lasersThe excimer laser is widely applied due to its “cold processing” and high precision features:
Semiconductor and optoelectronics industry
Semiconductor lithography, wafer processing, optical component manufacturing, fiber grating writing
Display panel
Low-temperature polycrystalline silicon (LTPS) annealing, flexible screen peeling
Automobile manufacturing
Surface treatment of engine cylinders, weakening of airbags
New energy and research
Photovoltaic cell manufacturing, material surface modification, research experiments
| Component | Material | Property |
| Insulator | 95% Alumina ceramic | High insulation strength, high temperature resistance, low gas emission rate |
| Conductor/Pin | Kovar alloy / OFC copper | Good thermal expansion compatibility and excellent electrical conductivity performance |
| Shell / Flange | 304 stainless steel / kovar alloy | Corrosion-resistant, weldable, vacuum-sealed |
| parameter | typical value |
| insulating material | 95% Al?O? ceramics |
| metal parts | 304 stainless steel/Kovar alloy/oxygen-free copper |
| Pressure resistance range | 1kV – 30kV (Higher voltages can be customized) |
| operating temperature | -40°C ~ +300°C
?It can be customized according to the structure? |
| leak rate | He Leak Rate ≤1×10?¹? Pa·m³/s |
| insulation resistance | ?10¹² Ω |
| flange connector | CF / KF / customized |
Declaration: This is an original article of INNOVACERA®. Please indicate the source link when reprinting: https://www.innovacera.com/product/small-hv-feedthrough.