Ceramic Nozzle Holder For Fiber Laser Cutting Head
Featured Product from Xiamen Innovacera Advanced Materials Co., Ltd.
INNOVACERA not only produce ceramic reflector but also make ceramic ring holder for leaser cutting head now. There’re some regular types of ceramic holders. Customized design is also available for us.
Regular types are as below.
Type A
Outside Diameter: 28/24.5mm, Thickness: 12mm
( For Precitec WSX HSG… )
Type B
Outside Diameter: 32/28.5mm, Thickness: 12mm
( For Raytools Bodor )
Specifications:
Material: Alumina ceramic
The installation type: Internal thread connection
Application: Fiber laser cutting machine
Features:
1. Excellent conductivity
2. High sensitivity
3. Applicable to the major brands of laser cutting head
4. Ceramic + high-quality alloy Ensure the consistency of thermal expansion of each material of ceramic ring To prevent the blowout
5. Ceramic and alloy close bonding, heating without deformation, high surface finish, airflow is more smooth