Hexagonal Silicon Carbide Sic Bulletproof Sheet
Featured Product from Xiamen Innovacera Advanced Materials Co., Ltd.
We found that both silicon carbide and boron carbide ceramic plates have the characteristics of low density. The density of common alumina ceramics is about 3.5g/cm-3, while the densities of silicon carbide and boron carbide are only 3.2g/cm-3 and 2.5g/cm-3 respectively. It can be seen that under the trend of lightweight mobile, silicon carbide and boron carbide materials have inherent advantages. It's used as strikface material Silicon Carbide (SIC) has high hardness,light weight. Tt'd ideal in compromising weight and cost It is manufactured by hot-press sintering.or presureless sintering or reaction bonding processes Shapes can be square,hexagonal,cylindrical or disc-like etc.
1) Purity :
|
from 99% to 99.9%
|
2) Types
|
Hexagon Tilesm, Rectangle Tiles, Curved Rectangle Tiles, Single Curved Plates
|
3) Shapes available:
|
Square, hexagonal, cylinder, rectangle, single-curved plate, cut-angle tile and so on
|
4) Sizes:
|
50*50mm; 100*100mm; 50*25mm; 100*50mm (specific sizes are also available)
|
Hex tile flat to flat 20mm,30mm,40mm
|
|
5)Material:
|
Alumina 99(99% Alumina)
|
Sintered Silicon Carbide(SSiC)
|
|
Boron Carbide(B4C)
|
|
6) Hardness:
|
up to 1500
|
Properities
|
|
Density:
|
3.05-3.15g/cm3
|
Porosity:
|
≤0.1%Hardness
|
HRV:
|
≥ 20 Gpa
|
Fracture Strength:
|
≥ 320Mpa
|
Elestic Modulus:
|
≥360GpaFracture
|
Toughness:
|
2-3Mpa M1/2
|
More Featured Products