Metallized Ceramic Insulators
Featured Product from Xiamen Innovacera Advanced Materials Co., Ltd.
Metallization Spec.:
Molybdenum/Manganese (Mo/Mn) metallization: 9-30um
Ni plating thickness: 3-10um
Metallized Ceramic Insulators Material Properties:
No | Item | Unit | Value |
1 | Purity | % | ≥95 |
2 | Volume density | g/cm3 | ≥3.6 |
3 | Water absorption | % | 0 |
4 | Thermal conductivity | W/m·K( 25?) | 22.4 |
5 | Coefficient of thermal expansion | X(10-6)/? (20-1000?) | 8.2 |
6 | Flexural strength | Mpa | 340 |
7 | Compressive strength | Mpa | 2103 |
8 | Tensile strength | Mpa | 193 |
9 | Hardness | ROCKWELL 45N | 78 |
10 | Withstand voltage | K Vac/mm | 8.3 |
11 | Dielectric constant | @1MHz | 9.1 |
12 | Dielectric loss angle | @1MHz | 0.0004 |
13 | Volume resistivity | @25? | 1×10-14 |
@500? | 4×10-9 | ||
@1000? | 5×105 |
Metallized Ceramic Insulators Features:
1. The ceramic material is with even texture, each batch has stability quality and flexural strength.
2. Metal layer is dense, constant, smooth and good weldability.
3. Excellent electrical insulation, low dielectric constant, good abrasion, and corrosion resistance.
4. High tensile strength, good airtightness to meet the requirement of the high-frequency, high-power and safe electrical components.
Metallized Ceramic Insulators Application:
Semiconductor packaging, TO packaging, Fiber optic device shell, Laser Shell, Vacuum electronic devices, LED accessories etcs.