Yaskawa HMIs for Machine Control
Featured Product from Yaskawa America, Inc. - Motion Division
Yaskawa’s suite of HMI solutions delivers robust, flexible visualization and interaction for industrial automation systems. Designed to pair seamlessly with machine controllers like iC9200 and MPiec platforms, these HMIs bring usability and connectivity into the core of operator environments.
smartPanel
The smartPanel series is engineered for medium-sized application use where durability and intuitive operation are key. With a rugged resistive touchscreen and high-quality metal housing (front protection rated to IP66), smartPanels fit industrial settings that demand dependable physical and performance characteristics. A powerful ARM Cortex-A8 1GHz processor supports efficient task handling, and the platforms run either HMI Designer or Movicon 11 runtime environments, giving developers broad control over tags, screens, recipes, alarms, data handling, and more. Built-in connectivity options like Ethernet, USB-A, and serial interfaces support flexible integration, and remote access via VNC is available for efficient service and troubleshooting.
Industrial Panel PC Integration
For applications requiring PC-level performance and larger-format visualization, Yaskawa’s Panel PC series combines high-resolution capacitive touchscreens with industry-grade hardware and multiple communication interfaces. These units support familiar operating environments and extend the HMI experience into higher-end monitoring and control use cases within machines and control cabinets.
HMI Designer & Scalability
HMI Designer is HMI screen development software customized to integrate specifically with Yaskawa HMIs and iCube Engineer. Using a modified version of Exor's JMobile platform, one of the most trusted HMI Development software on the market, HMI Designer allows you to create robust screens for any application. Projects created with HMI Designer can run on smartPanels, Panel PCs, standard PCs, or HTML5 web-based interfaces, making it a scalable option for diverse control systems and user workflows.
Whether the requirement is compact operator panels or high-function industrial PC interfaces, Yaskawa’s HMI lineup offers versatile options that integrate cleanly into automation architectures and support advanced operational tasks without compromise.