Food Grade and Hygienic Stainless Motors
Featured Product from Yaskawa America, Inc. - Motion Division
Food Grade - 600W to 4.5kW, 200V or 400V
These FDA-approved white epoxy-painted high-performance motors are ideal for food packaging equipment. They are capable of withstanding repeated high pressure wash down and they have a smooth housing to minimize entrapment areas.
- FDA-approved white epoxy coating
- Finless extruded aluminum housing
- IP66 sealing (high pressure wash down)
- UL (cRUus), CE, RoHS
- Stainless steel shaft, Teflon seal
- Four frame sizes
- 200V & 400V windings
- 24V brake option
- Hiperface absolute encoder
- Designed specifically for food and baking industries
Hygienic Stainless - 600W to 840W, 200V or 400V
These all stainless steel motors are designed for demanding wash-down environments and are ideal for application in food and beverage processing equipment adhering to the EHEDG hygienic standard.
- All stainless design for maximum corrosion resistance
- Smooth finish – no sharp corners
- IP66 and IP69/IP69k sealing
- EHEDG, UL (cRUus), CE, RoHS
- Two frame sizes
- 200V & 400V windings
- 24V brake option
- Hiperface absolute encoder
- Ideal for food and beverage processing equipment
More Featured Products