Custom Designed Cartesian Robot
Featured Product from Zaber Technologies, Inc.
Watch>>Cartesian robot with vertical T-Bot drive configuration
This is a custom designed cartesian robot destined for a liquid handling application. It's built around our LC40 family of belt driven linear stages and uses what's known as a T-Bot configuration for the Z axis to avoid the weight and wiring nightmare of having to raise and lower the Z-axis motor. The configuration we implemented is a little different from typical T-Bots you may see where the belt is anchored to the vertical column and there is a motor on either side of the horizontal column. Keeping all the motors on one side simplifies the wiring.
- T-slot extrusion with integrated linear bearing
- Recirculating ball bearings for high load and lifetime
- Configurable travel up to 3500 mm with standard lead times
- Compatible with most 40 mm T-slot framing
Recommended Articles
Follow us on:
About Zaber Technologies Inc.
At Zaber, we design and manufacture precision positioning devices that are affordable, integrated, and easy to use. Our devices are used in many different applications and markets, such as photonics and optics, life sciences, microscopy, and industrial automation.