LRU: New High Load Linear Stages (Up to 500 kg)
Featured Product from Zaber Technologies, Inc.
Introducing the most powerful linear stage in our lineup, the new LRU-E. This series offers up to 2850 N thrust, 500 kg load capacity, 360 N⋅m cantilever load, and 2 meters of travel.
OEMs and system integrators will appreciate seamless integration with our X-MCC controller and the rest of the Zaber automation ecosystem. Our AutoDetect feature enables instant controller configuration so you can be moving in minutes and focus on building incredible automation solutions instead of struggling with controller settings.
More Featured Products