RPS-100 Controller with Remote Sensing Head

Featured Product from Migatron Corporation

RPS-100 Controller with Remote Sensing Head-Image

The RPS-100 is the first of the RPS series and has a proven track record of reliability. Since its introduction in 1979, the RPS-100 has proven itself in versatility and ease of operation. The remote transducer allows for mounting of the sensor head in cramped spaces while the controller is out of the way. The ranging and proximity modes provide the versatility of simple detection, or actual distance measuring.

The isolated form C relay furnishes N.O. and N.C. outputs, and with the addition of the RPS-500 card various analog outputs are supplied. The RPS-100 sensor, which operates at a frequency of 38.5kHz, has a broad sensing beam which allows for detection of an object at greater angles of tilt. Sensing ranges available for the RPS-100 include 2″ to 14″, 5″ to 72″, and 10″ to 240″. Mounting flanges, LED indicator, ranging potentiometer, and 6-ft. transducer cable are included. Optional cable lengths are available.

Proximity Detection

Proximity detection is the detection of an object in a given range. The detection range of the RPS-100 is controlled by the “Range Control” potentiometer located on the front cover of the controller. Any object within the desired range is detected, while objects out of range are ignored. The detect point is independent of size, material, and reflectivity.

With the addition of the RPS-500 card, Analog outputs of 0-10 VDC and 4-20 mA are provided. Precise distances of an object moving to and from the transducer are measured via time intervals between transmitted and reflected bursts of ultrasonic sound. The example shows a target detected at 6 inches from the transducer and moving to 10 inches. The distance change is continuously calculated and outputted. Ranging Option is indicated by following the part number with (-500). (Example: RPS-100-14-500)

  • Various Sensing Ranges
  • Broad Sensing Beam
  • Low Frequency – 38.5kHz
  • 2 – Way Power Operation
  • Small Remote Transducers
  • Adjustable Delay Controls
  • LED Indicator
  • Isolated Form C Relay Output
  • Small Electronic Controller