MicroGrid® for shielding and structural support of your composite components
Expanded material can be produced thinner than any other open area materials in the industry, making it the best solution for lightweight applications. Maximize performance with MicroGrid® expanded materials. Read more...
Specializing in custom cut lengths for all products and special packaging options, we have solutions for all your application needs, including electrical, medical, automotive, industrial, electronic and mil/aero. Read more...
More Product Announcements from Qualtek Electronics Corp.Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Conax Technologies’ HL Compression Seal Fitting is designed for protection in a wide variety of hazardous environments. The Conax HL Fitting has been CSA® certified in the U.S. and Canada for use in hazardous locations defined by the NEC® as Class I, Div. 1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III. Read more...
More Product Announcements from Conax TechnologiesFor more than 70 years, customers in the aerospace industry have counted on Conax Technologies to provide standard and custom-designed solutions to their most complex challenges. We’ve developed a comprehensive brochure with details on the temperature sensors and cable and harness assemblies Conax designs and and manufactures specifically for the aerospace industry. Read more...
More Product Announcements from Conax TechnologiesThis connector system is a compact, reliable solution for 48V automotive and industrial applications. Supporting up to 60V and 22A, it features mat-seal technology, preassembled TPA housing, optional CPA, and a grommet cap for enhanced durability and ease of assembly. Its design ensures cost-effective upgrades to 48V systems while meeting USCAR-2 and GMW3191 standards. Read more...
More Product Announcements from Heilind Electronics, Inc.BlockMaster’s HP Series tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Also intended for low voltage control circuit interconnections.
Available with standard 0.250” Q.C. tabs or optional 0.187” Q.C. tabs. These blocks mount with a single fas... Read more...
More Product Announcements from BlockMaster Electronics, Inc.Pictured are two of many examples of terminal blocks perfect for heat pumps. Contact us to learn more or place an order. Read more...
More Product Announcements from BlockMaster Electronics, Inc.Power Distribution terminal blocks perfect pools and spas! Read more...
More Product Announcements from BlockMaster Electronics, Inc.BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187″ or 0.250″ QCTerminals and jumpers. Read more...
More Product Announcements from BlockMaster Electronics, Inc.