Lambert's Micro Arc Welder is the precision welding machine for industry, even for thin material thicknesses . The Micro Arc Welder enables TIG welding of the thinnest material thicknesses and complex structures largely considered unsuitable for conventional TIG welding machines. Read more...
More Product Announcements from Electro Optical Components, Inc.The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, axial flow, non-slam check valve that is B16.10 face-to-face, easily replaces a swing check valve. Provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature
Learn what SEMI F57 evaluates and how UHP PFA tubing supports contamination control, chemical resistance, cleanliness, and lot traceability. Read more...
More Product Announcements from PexcoLow Stress Dielectric Photoresist Read more...
More Product Announcements from Kayaku Advanced Materials, Inc.PermiNex® 1000 and 2000 are epoxy‑based, photo‑imageable bonding resists engineered for high‑precision adhesive layers in advanced device packaging. Read more...
More Product Announcements from Kayaku Advanced Materials, Inc.EXAIR's Small 316 Stainless Steel Cabinet Cooler® Systems with ETC (Electronic Temperature Control) keep electrical enclosures cool with 20°F (-7°C) air while maintaining the NEMA 4X rating of the enclosure and resisting the heat that could adversely affect the internal components. Read more...
More Product Announcements from EXAIREXAIR products are engineered to improve efficiency while increasing facility safety in the process. This ongoing focus on standards and personnel safety has earned EXAIR NEMA 4 Cabinet Cooler® Systems an upgraded CE certification under their latest safety directives. Read more...
More Product Announcements from EXAIREXAIR’s Atomizing Spray Nozzles create a fine liquid mist perfect for washing, coating, cooling, dust control and more. These nozzles offer an assortment of flow rates and patterns including flat fan, round and hollow cone patterns and are highly effective with a wide range of liquids making them a perfect tool for a variety of industries. Read more...
More Product Announcements from EXAIRGRISH Fiber Polisher GFP-150 is an intelligent machine for professionally polishing various fiber optic connector ferrules, such as patch cords, pigtails, PLC splitters, POF fibers and more. The operation is very simple, and the ideal end face can be obtained quickly. Read more...
More Product Announcements from Beijing Grish Hitech Co., Ltd.