ELEGRP night light wall outlets combine tamper-resistant receptacle protection with automatic dusk-to-dawn illumination. Available in 3000K, 4000K, and 6000K versions, the series offers high, medium, or off brightness settings, manual override, a diffused light dome, and a slim profile for retrofit or new installations. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.ELEGRP's dual Type-C 65W PD 3.0 USB in-wall charger delivers high-power charging directly from the receptacle. Each port can provide up to 65W independently, while both ports support simultaneous 30W charging. The design accepts straight and angled plugs and includes overload and overheat protection. The product is UL-listed. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.Designed for reliable outdoor power distribution, this 50A NEMA 14-50R outlet box combines a pre-installed double-pole circuit breaker with a weather-resistant enclosure. Its spacious wiring area and multiple conduit knockouts simplify installation for RV parks, garages, campgrounds, construction sites, and EV charging applications. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.ELEGRP outdoor outlet boxes support dependable campground and outdoor power connections for RVs, travel trailers, campers, motorhomes, generators, and compatible EV charging applications. NEMA TT-30R 30A and NEMA 14-50R 50A options combine a clear weatherproof cover, corrosion-resistant polycarbonate housing, and installation-friendl
Qualtek 742W series multiple outlet modules contain multiple C13 connectors arranged side-by-side in a single unit. Read more...
More Product Announcements from Qualtek Electronics Corp.Qualtek offers a new series of IEC C13 outlets with IDC terminals for quick installation. Read more...
More Product Announcements from Qualtek Electronics Corp.Hubbell’s innovative, patented EdgeConnect™ devices with screwless terminations are the fastest termination devices on the market. Strong steel springs continuously apply pressure to wires, ensuring a strong connection in the most abusive environments. Read more...
More Product Announcements from Heilind Electronics, Inc.Qualtek's Snap-in tamper resistant outlets ensure safety, reliability, and easy installation, making them ideal for secure, code-compliant electrical applications. Read more...
More Product Announcements from Qualtek Electronics Corp.Finder’s components and accessories for control panels facilitate the work of panel builders while ensuring the highest safety levels, demonstrated by the great number of international certifications. Read more...
More Product Announcements from Finder S.p.A. con unico socioFunction and features:
The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures.
Suitable for French systems and available in light grey (7U.01.8.230.00×0) or yellow (7U.01.8.230.00×2).
Led version available.
Other features:
– Suitable for French systems
– 230 V AC (50/60 Hz... Read more...