BlockMaster Electronics, Inc.

BlockMaster’s HP Series tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Read more...

More Product Announcements from BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.

The HP-ATH-255-6 is rated at 255A and 600V. Perfect for HVAC, Switch Gears, Generators, and more. Contact us to place an order Read more...

More Product Announcements from BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.

Even EV Charging Stations need terminal blocks! Pictured are two of our many examples of terminal blocks that are suitabe for EV Charging Stations. Read more...

More Product Announcements from BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.

Take a look at our product family

BlockMaster Electronic’s Turret Style Double Row Terminal Blocks

BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option. Available in 2, 4, or 6 positions. 250V, 25A, 7.5mm pitch.

This product is especially suited for HVAC and other similar control voltage applications. Read more...

More Product Announcements from BlockMaster Electronics, Inc.
Finder S.p.A. con unico socio

High current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets.

Technical features:

  • Nominal current: 80, 125, 175, 250 or 400 A
  • Available with 7, 8 or 12 connections (according to type)
  • Single pole or combine for multi-pole applications
  • Cable connection capacity up to...
Read more...

More Product Announcements from Finder S.p.A. con unico socio
bisco industries

Introducing Marathon’s new 1500 RZ Series—durable, double row terminal blocks with a 100% recyclable thermoplastic base. Reliable, sustainable, and available now at bisco. Upgrade your connections today! Read more...

More Product Announcements from bisco industries