Autonics introduces the LPD Series inductive linear positioning sensors, designed to detect metal object movement with high precision using a coreless method. With detection ranges up to 103 mm, IP67 protection, oil-resistant cables, and IO-Link support, they’re ideal for harsh environments like the machine tools industry. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Churod's CHDC-L series is a UL-recognized, latching contactor for applications from 200 A–500 A at 80 VDC. An optional auxiliary contact makes it ideal for battery charging, EV pre-charge circuits, AGV and forklifts. Read more...
More Product Announcements from Churod Americas, Inc.Low power consumption removes the need to reduce voltage when current is applied. Read more...
More Product Announcements from FCL Components AmericaFCL Components FTR-B3/FTR-B4/FTR-C1
... Read more...
Vishay’s VO1400AEFTR and VO1401AEFTR solid-state relays deliver 3750 VRMS isolation and up to 550 mA load current in compact SOP-4 packages. With low on-resistance, fast switching, and high reliability, they’re ideal for industrial, telecom, and instrumentation use. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Engineered for rapid megawatt charging, Eddicy's innovative and future-ready DC contactors offer seamless integration and lower TCO Read more...
More Product Announcements from Schaltbau GmbHNew series of bi-directional contactors designed for stationery and mobile applications, with the flagship C330 already nominated for the “smarter E AWARD” Read more...
More Product Announcements from Schaltbau GmbHThe J107 Series UL Approved Relay from CIT Relay offers a compact, lightweight solution with a switching capacity of up to 15A. Available in 1A or 1C contact arrangements, this relay supports voltage options from 3VDC to 48VDC. With dimensions of 19.0 x 15.4 x 15.5mm, it is ideal for PC board mounting. UL/cUL recognized with E197851 approval. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.Miniature DC relays to 600V for BMS and precharge circuits Read more...
More Product Announcements from Churod Americas, Inc.RELAYS AND COMPONENTS TO ELEVATE THE PERFORMANCE OF ELECTRICAL PANELS Read more...
More Product Announcements from Finder S.p.A. con unico socio