Linemaster's custom foot and hand control human interface devices can compliment any state of the art surgical robot, giving the doctors a reliable, ergonomic, and stylish solution. Read more...
More Product Announcements from Linemaster Switch CorporationLinemaster holds approximately 90 percent of the medical OEM foot control business in the US market. Read more...
More Product Announcements from Linemaster Switch CorporationSeries B Characteristics:
- 0.4VA Logic Level.
- Subminiature size saves space on PC boards.
- Specifically developed for logic-level applications.
- Antistatic superstructure, consisting of the carbon impregnated bushing and support bracket, prevents static discharge to the contacts.
Locking lever mechanism offered as toggle option Read more...
More Product Announcements from NKK SwitchesVersatile illuminated switch built on the trusted NKK Switches KP Series platform. Read more...
More Product Announcements from Heilind Electronics, Inc.Process Sealed Subminiature Toggles
Powerful control in a tiny footprint! NKK’s Series A and B Toggles are the perfect choice for logic-level applications, offering the reliability and durability needed in a compact design. Explore the world of miniaturized switches today!
View Datasheet Read more...
More Product Announcements from NKK SwitchesAutomationDirect has expanded their safety products line with additional Comepi safety switches. This offering includes new, more robust solenoid locking tongue interlock safety switches and RFID-coded solenoid locking tongue interlock safety switches.
All switches have a 1200N holding force and require the solenoid to be energized to unlock the switch. The RFID-coded models are u... Read more...
More Product Announcements from Automationdirect.comWhen you choose NKK Switches’ Series A and B Subminiature Toggles for use in your next application, you are making a choice for reputable quality, reliability and support. High quality toggles combined with dependable resources, and the skill of an accomplished support team, will make your next project a success.
Read the Series and B Product Information Sheet >>
More Product Announcements from NKK SwitchesNKK's new easy installation Panel Mount Assembly (the BYB201-470) consists of a PC board, resistor, connector, and a straight PC adaptor. It's ready to connect with a single pole YB2 switch (sold separately). Custom assemblies are available for the double pole models in YB2, as well as for other switch types with pushbutton, toggle, and rocker actuators. Contact NKK Switches for more inf... Read more...
More Product Announcements from NKK SwitchesNKK provides Value Added Services to enhance our standard product offering and align with customer-specific needs and requirements. A comprehensive offering of switch customization services is available from switch markings to wire harnesses and custom assemblies. Our Value Added Services Department is ISO:9001 certified, and uses only the most experienced operators to deliver high-quali... Read more...
More Product Announcements from NKK SwitchesThis multipedal design allows for less clutter on the floor and the need for multiple foot controls. Available in linear and digital functions to fit various applications. Read more...
More Product Announcements from Linemaster Switch Corporation