PROTECT CIRCUIT BREAKERS AND PANELS FROM CONTAMINANTS WHILE IN HARSH ENVIRONMENTS Read more...
More Product Announcements from ZAGO Manufacturing Company, Inc.Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for many applications. Read more...
More Product Announcements from Linemaster Switch CorporationHercules - Full Shield
Drip tight • Dust tight • Watertight • Oil tight
Removes the clutter of wires under foot in the working environment. Heavy duty weather resistant construction for harsh environments. Read more...
There are a number of components to consider when deciding the material for a medical grade foot control. Read more...
More Product Announcements from Linemaster Switch CorporationEngineered with an eagle eye on quality and value, the AQUILINE foot switch from Linemaster soars above the rest. Read more...
More Product Announcements from Linemaster Switch CorporationSafety systems control access to running equipment with locks and rotary keys Read more...
More Product Announcements from Automationdirect.comflexLock is an all-round safety locking device with an open locking head for 180° approachability and easy cleaning. Read more...
More Product Announcements from SICKLINEMASTER manufactures to meet the specific needs of Original Equipment Manufacturers (O.E.M.). Special variations are only available to the O.E.M. in production quantities. Special foot switches are made to the O.E.M.’s specifications, and orders for specials are accepted on a direct basis only. Read more...
More Product Announcements from Linemaster Switch CorporationSCHURTER extends its Metal Line switch series MSM to include a modern ring illuminated dead-front display. With its fresh look, the new MSM combines the familiar and intuitive features of tactile and optical feedback.
The new MSM ring illuminated dead-front series uses a housing of high-quality black anodized aluminum and a unique black translucent plastic ring for illumination, w... Read more...
More Product Announcements from SCHURTER IncSCHURTER introduces the MSS Metal Line Slim Switch, a flush mount pushbutton with a very shallow mounting depth and stylish design. Read more...
More Product Announcements from SCHURTER Inc