New solution allows OEMs to troubleshoot equipment from anywhere and reduce customer downtime. Read more...
More Product Announcements from Allen-Bradley / Rockwell AutomationThe new SCHURTER TTS RGB adds technical finesse to the original TTS switch series introduced in 2021. The TTS series provides contactless switching, highly precise operation, and now customizable colors. With the new RGB ring illumination, the stylish and robust TTS switch series adds a multicolor palate to its existing bi-color options. Read more...
More Product Announcements from SCHURTER IncSCHURTER is pleased to introduce its new Capacitive Hidden Switch, series CHS, intended for use behind non-conductive surfaces. The new series expands on the potential applications for input systems by enabling interface designers more flexibility in custom panel design. Read more...
More Product Announcements from SCHURTER IncSwitches that disinfect themselves. Sound too good to be true? No. It is possible.
Antimicrobial coatings inhibit the growth of microorganisms and even kill them.
Perfectly suited for medical technology, sanitation areas, and the food service industry. Read more...
TTS is for public use to prevent the spread of pathogens. Optical detection distance is 60-0.2mm. 20 million cycles, stainless steel IK09 and IP67. Red/green illuminated, momentary and latching action. Read more...
More Product Announcements from SCHURTER IncSCHURTER launched its new CPS family of push button switches with capacitive touch sensor technology inside. The new switch family caters to the latest technology trend for robust momentary and latching push button switches while sporting an elegant modern look that makes them the perfect choice for use in applications wherever a high quality aesthetic appearance plays a role. Read more...
More Product Announcements from SCHURTER IncWith this option, the O.E.M. can order foot switches with a nameplate which is identical to our standard nameplate except the customer name and address would replace the LINEMASTER® name and address. All other information would remain the same. Read more...
More Product Announcements from Linemaster Switch CorporationSCHURTER's tactile switches are available in through-hole or SMD mounting with solder terminals. Switching current is 50 mA maximum with a switching voltage of 12 VDC maximum. They provide reliable tactile feedback on input, a simple assembly, and provide a long lifetime (greater than 105 actuations). Read more...
More Product Announcements from SCHURTER IncMSM metal line vandal-proof pushbutton switch with a 24 mm mounting diameter Read more...
More Product Announcements from SCHURTER IncSCHURTER’s new Piezo electric switch, PSE, is installation-ready with its pre-assembled 15-meter-long cable. The potted polyurethane cable offers installation flexibility with the highest IP67 protection according to IEC 60529 and IP69K according to DIN 40050-9. Read more...
More Product Announcements from SCHURTER Inc