Portage Electric Products, Inc.

PEPI® thermal controls have been long-time favorites in pool, spa, hot tub and sauna products due to their unmatched reliability and safety record. With the widest line of thermal controls in the industry, PEPI® has products for lighting, motors, pumps, heaters, filters, battery and low voltage products. Read more...

More Product Announcements from Portage Electric Products, Inc.
Portage Electric Products, Inc.

One reason PEPI® Thermal Controls are renowned for their reliability is the strategic engineering partnerships forged over the last 68 years. Engineering labs in Germany, Japan and America have developed a shared engineering platform that has led to greater reliability, longer life and more precision for all PEPI® thermal controls. Read more...

More Product Announcements from Portage Electric Products, Inc.
Altech Corp.

For Position, End of Travel, Production Detection & Safety Application

Altech plastic limit switches use durable plastic (often thermoplastic or polyamide) bodies that make them lighter and more resistant to corrosion than metal body versions. Read more...

More Product Announcements from Altech Corp.
Altech Corp.

Altech’s rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 °C to +80 °C temperature range. Read more...

More Product Announcements from Altech Corp.
Powell Electronics, Inc.

  • Military limit switches sealed per MIL-PRF-8805; commercial limit switches sealed to IP6K8S
  • One-piece housing
  • Sealed at plunger with O-rings
  • Sealed at base with a glass seal
  • EMI reduction construction
  • Choice of pin or roller plunger
  • Choice of axial or radial leads
Read more...

More Product Announcements from Powell Electronics, Inc.
Powell Electronics, Inc.

NKK's high-quality keylock switches set the industry standard. Offered in ranges from high to low security, NKK’s keylock switches will fit your application needs. Antistatic, process sealed options available with PC models specially designed to permit automated wave soldering and washing. Read more...

More Product Announcements from Powell Electronics, Inc.
NKK Switches

Three new standard E-Stop configurations with wire leads are now available.
Factory-terminated options reduce wiring steps, improve consistency, and help speed panel installation without changing your safety architecture.
Designed for engineers who want fewer assembly variables and faster integration in robotics and automation systems. Read more...

More Product Announcements from NKK Switches
APM Hexseal Corp.

It’s more than just covering a component. High-performance sealing boots are engineered with features that support both protection and usability:
- Transparent materials for clear switch and indicator visibility
- Molded triggers that preserve tactile response
- Hermetic sealing ribs to block moisture, dust, and contaminants
- Proprietary silicone compounds buil... Read more...

More Product Announcements from APM Hexseal Corp.
NKK Switches

Designing in explicit authority without hazard signaling

Humanoid robots concentrate stored energy and actuation authority in a mobile, balance-critical platform. In homes, that capability sits within arm’s reach of untrained users. Interfaces must preserve safety authority and control integrity while avoiding cues that trigger fear, curiosity presses, or unintended state tr... Read more...

More Product Announcements from NKK Switches