The Aquiline Maintained Polymeric (971-DJ) delivers reliability and performance in a compact, durable design.
This maintained model stays engaged once pressed and must be pressed again to release, making it ideal for applications that require a steady on and off position without constant foot pressure. Built from flame-retardant polymeric material rated UL 94 V-1, it features a no... Read more...
More Product Announcements from Linemaster Switch CorporationEAO’s revised Series 04 switching element offers enhanced safety, durability, and sustainability. Featuring new V0-rated materials, black side panels, and improved fire resistance, it maintains the same reliable tactile feedback and compatibility for railway, industrial, and automation systems. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The Airval Premier (2P-30A2-S) delivers reliable pneumatic control in a compact, chrome-finished design built for long life operation.
This two way momentary foot switch allows air to flow when pressed and stops when released, providing smooth, consistent performance for demanding applications. The internal valve features a non-ferrous body, stainless steel plunger, and Teflon coa... Read more...
More Product Announcements from Linemaster Switch CorporationThe Airval Clipper Single 4 Way (4C-30F2-S) is designed for smooth pneumatic control with long life operation.
This switch provides momentary, on-demand control that directs air between two different outputs. With filtered and lubricated air, it handles line pressure up to 150 PSI and can be mounted securely to the floor or equipment.
A common use for a 4 way design is controll... Read more...
The RCA1913 Series from E-Switch is a fully sealed, power-rated rocker switch offering SPST or SPDT contact options. With IP68 protection and UL/ENEC ratings up to 16A, it ensures reliable performance in harsh environments. Fits a 19x13mm panel cutout and is ideal for industrial, appliance, medical, and A/V applications. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.In the development of reliable and robust control panels, touch-sensitive technologies play a crucial role. Read more...
More Product Announcements from EBE Elektro-Bau-Elemente GmbHE-Switch introduces the TD1260 Series detector switch, designed for reliable and precise detection in various applications. With its compact design and high durability, the TD1260 is ideal for use in security systems, automated equipment, and consumer electronics, providing efficient performance in detecting motion or activation events. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The Hercules Gated OX Shield (511-B2OXGA) is built for demanding industrial environments where safety and precision matter most.
This two-stage momentary SPDT foot switch features an anti-trip treadle mechanism that prevents accidental actuation. To operate, lift the gated safety cover with your foot, push your toe against the anti-trip mechanism on the back of the treadle, and th... Read more...
More Product Announcements from Linemaster Switch CorporationThe Airval Clipper Single (2C-30A2-S) is a 2 way momentary pneumatic foot switch built for reliable on demand control.
It delivers air only while the pedal is pressed and stops immediately when released. Designed for long-life operation, it supports pressures up to 150 PSI with a filtered and lubricated air supply and can be securely mounted to the floor or equipment for stable use!... Read more...
The Airval Classic (3E-20V2-S) is a 3 way variable flow pneumatic foot switch built for smooth and precise control!
Its sturdy base and responsive treadle keep it steady underfoot, while the variable design lets operators adjust airflow based on pedal movement. With filtered and lubricated air, it supports pressures up to 150 PSI for long lasting performance.
You’ll see t... Read more...