The Airval Clipper Twin (3C-30A2-S) is built for dependable performance where precision matters.
Its sturdy base keeps the switch stable during use, and the second treadle allows for control of a secondary function streamlining workflows. Paired with a filtered and lubricated air supply, it handles line pressure up to 150 PSI with ease.
You can find this switch in medical and d... Read more...
Ultra-miniature switches built for today’s tight designs - without compromise.
What’s your top challenge when designing smaller devices?
Get the guide Read more...
More Product Announcements from NKK SwitchesIP67 Rated Rangefinder
Achieving IP67 Sealing Without Sealed Components
Handheld laser rangefinders must survive tough field conditions. When a leading optical instruments manufacturer set out to achieve IP67 protection, they needed a compact solution that avoided the cost and bulk of fully sealed switches. Read more...
More Product Announcements from NKK SwitchesNow Available: Marathon's Class J Fused Disconnect Switch Series
Marathon's Class J Fused Disconnect Switches provide reliable protection, high interrupting capacity and touch-safe design—accepting fuses from all manufacturers for easy installation in industrial, OEM, and critical power applications. Read more...
AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the CIP safety protocol, providing greater functionality and easier integration.
These box... Read more...
More Product Announcements from Automationdirect.comWe’ve got just the guide for that!
When it comes to protecting electrical systems in marine and harsh environments, sealing boots are your first line of defense against water, chemicals, salt, and debris.
In our latest eBook, we dive into:
- Boot types & use cases
- Environmental protection strategies
- Real-world application insights...
Some foot switches come with plastic treadles. Others come with metal. And if you have ever wondered why, you are not alone. Read more...
More Product Announcements from Linemaster Switch CorporationEAO's new Series 09 Rugged Rotary Cursor Controller and Pushbutton deliver maximum reliability for safety-critical vehicle and machinery applications. Featuring CAN bus integration, IP6K9K sealing, and IATF 16949 automotive standards. The RCC includes digital joystick with 3-axis tilt, while both offer customizable RGB halo illumination and symbol options. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.E-Switch introduces the RRS20 Series, a sealed, illuminated power rocker switch built for performance. With IP68 panel protection, it fits 20mm cutouts and supports up to 16A, 250VAC. Available in SPST or SPDT, 2 or 3 positions, with multiple actuator colors, markings, and termination styles. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.EAO expands its Series 09 with rugged outdoor switches, robust, glove-friendly pushbutton with IP67 protection and wear-free reed contacts. Ideal for heavy-duty and special vehicles, they ensure reliable operation in harsh environments. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.