Portage Electric Products, Inc.

Designers interested in finding a reliable thermal control with narrow differential between opening and closing temperatures should download a new Model B Product Sheet. The PEPI Model B has a shunted design so the bimetal element doesn't carry current. Read more...

More Product Announcements from Portage Electric Products, Inc.
Linemaster Switch Corporation

SightGuard is a stainless steel foot switch guard designed to improve visibility, access, and control while protecting the foot switch. Featuring top viewing windows, relieved side walls, and an arched profile for hands free repositioning, SightGuard supports clean operation and durable performance in medical and industrial environments. Read more...

More Product Announcements from Linemaster Switch Corporation
Linemaster Switch Corporation

The Aquiline Metal Twin (TWIN 971-SMC48) is designed for precision control and dependable performance in compact setups that demand versatility.
This twin momentary SPDT NO foot switch features an electrical interlock system that ensures one pedal is active at a time for safe, coordinated operation. Built with cast-zinc treadles and a formed steel housing, it resists rust and corros... Read more...

More Product Announcements from Linemaster Switch Corporation
Linemaster Switch Corporation

The Airval Compact Twin (Twin 3B-30A2-S) provides reliable pneumatic control with two independent pedals in one durable unit.
Each side functions as a three-way momentary switch, supplying air when pressed and stopping flow when released, with an internal exhaust feature under each treadle. Built from formed steel with a black housing, it’s designed for long-life operation and... Read more...

More Product Announcements from Linemaster Switch Corporation
DigiKey

Microchip PIC32CM JH secure low-power 32-bit MCU with integrated hardware security is designed for automotive and industrial applications Read more...

More Product Announcements from DigiKey
NKK Switches

NKK's high-quality keylock switches set the industry standard. Offered in ranges from high to low security, NKK’s keylock switches will fit your application needs. Antistatic, process sealed options available with PC models specially designed to permit automated wave soldering and washing. Both PC board and panel mount types are available. Choose between various mounting options wi... Read more...

More Product Announcements from NKK Switches
Linemaster Switch Corporation

The Hercules OX Shield (511-B2OXA), a pedal built for demanding industrial environments where safety and control matter most.
This two-stage momentary DPDT foot switch features an anti-trip treadle mechanism that prevents accidental actuation. To operate, you push your toe against the anti-trip mechanism on the back of the treadle, then press down to reach the first stage for a ligh... Read more...

More Product Announcements from Linemaster Switch Corporation
Linemaster Switch Corporation

The Airval Clipper Wide Treadle (3L-30A2-S) delivers reliable pneumatic control with a broader treadle surface that gives operators greater freedom and comfort in positioning.

This three-way momentary foot switch supplies air when pressed and safely stops flow when released. Built from cast iron with a black housing, it’s made for long-life performance and features a non-ski... Read more...

More Product Announcements from Linemaster Switch Corporation
Quantaflex Printed Electronics Inc.

Membrane switches are created using multiple layers of polyester or polycarbonate, adhesives, and printed circuitry.  Read more...

More Product Announcements from Quantaflex Printed Electronics Inc.
NKK Switches

SK Series in the Field

Every SK Series keylock is built for a specific job.

From logic level enables to power selection, ESD-sensitive circuits to automated processing on PCBs, the SK Series reflects design choices shaped by practical demands, including direct input from OEMs. Read more...

More Product Announcements from NKK Switches