Since the early 1940’s Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment.
Now, the majority of our products are custom designed and manufactured to... Read more...
More Product Announcements from Majestic Transformer Co.Triad offers 14 different autotransformer power transformers, including a universal isolation/autotransf
While 2-wire measurements are simple to perform, many applications require a greater degree of accuracy. At Triad Magnetics, we obtain precision readings using the 4-wire measurement technique on every device we test. Read more...
More Product Announcements from Triad MagneticsTriad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance Read more...
More Product Announcements from Triad MagneticsWith over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Read more...
More Product Announcements from Triad MagneticsOur transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or creation of a neutral where none is available. Our standard metal cases are IP23, but we can supply u... Read more...
More Product Announcements from Majestic Transformer Co.For more than 75 years, Triad Magnetics has been a groundbreaking presence in the audio equipment world. From our early days of innovation with music industry leaders Fender® and Dick Dale, we have been dedicated to designing and creating cutting-edge audio technology in an ever evolving industry. Read more...
More Product Announcements from Triad MagneticsWhen you bring a custom project to Triad Magnetics, we guide you through the entire production process, from initial design to final delivery. Built for durability and reliability, our transformers ensure optimal performance in any power application. Read more...
More Product Announcements from Triad MagneticsAre three phase open frame transformers are engineered for a variety of applications, including motor control, machine tool control, control panels, machine voltage conversion, and distribution boards. These versatile electrical transformers come as open types, equipped with steel angle frames for secure mounting on terminal blocks, rail terminals, or nickel-plated brass stud connections... Read more...
More Product Announcements from Majestic Transformer Co.The trend to smaller power supplies necessitates compact, low cost transformers with pcb mounting without sacrificing quality. By using ex stock materials, we are able to offer short delivery times, even on small batches of custom built transformers.
Listed below are several typical sizes of standard 50/60Hz laminated transformers. Sizes quoted are for pcb mounting style. Some siz... Read more...
More Product Announcements from Majestic Transformer Co.