Triad Magnetics

Measuring 1 inch tall, the FP24-500 transformer has a dual 115/230V primary, and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 recognized with a 2000V pri-sec hipot. Contact Triad for special pricing and immediate delivery on this popular transformer. Read more...

More Product Announcements from Triad Magnetics
DigiKey

Explore the impressive selection of new and exciting products showcased on DigiKey’s redesigned Product Highlights page. Read more...

More Product Announcements from DigiKey
Triad Magnetics

We make it a point to offer a wide range of standard Current Sense Transformers in many styles to make things easier for designers. But we also welcome Custom requests. Our (supererogatorily genial) Design Engineers like nothing better than working out solutions. Read more...

More Product Announcements from Triad Magnetics
Triad Magnetics

With more than 40 models featuring center tap contacts and convenient quick-connect terminations, and with electrical ratings ranging from 25 VA to 175 VA, there is a Triad Magnetics Chassis Mount Quick-Connect World Series™ power transformer for every application. Read more...

More Product Announcements from Triad Magnetics
Triad Magnetics

Highly reliable, these transformers are durable and precise. Manufactured with epoxy molded cases, gold plated leads, and an operational range of 300 Hz to 100 kHz, these transformers are ideal for a range of applications. Read more...

More Product Announcements from Triad Magnetics
Automationdirect.com

Open core control transformers that provide a flexible solution for stepping down a variety of primary voltages ranging from 208 to 550 VAC Read more...

More Product Announcements from Automationdirect.com
Triad Magnetics

Triad Magnetics offers custom transformers to meet your specifications. Each product is backed by Triad's 80-year-history in the Transformer industry. Read more...

More Product Announcements from Triad Magnetics
Triad Magnetics

Current sense transformers engineered and manufactured by Triad Magnetics are precise, easily implemented, and highly reliable even under harsh conditions. Since 2005, all of our standard products have met the requirements of RoHS 2015/863/EU. Read more...

More Product Announcements from Triad Magnetics
Majestic Transformer Co.

Typical applications for this type of transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or brass stud connections. Read more...

More Product Announcements from Majestic Transformer Co.
Majestic Transformer Co.

Since the early 1940’s Majestic Transformer Co. have been manufacturing custom electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment.

Now, the majority of our products are custom designed and manufactured to... Read more...

More Product Announcements from Majestic Transformer Co.