AutomationDirect has added WAGO Eco2 series power supplies that offer performance and value, featuring high efficiency and a compact, space-saving design, making them ideal for space-limited applications. Read more...
More Product Announcements from Automationdirect.comWe are able to design & manufacture a wide range of custom built mains and output audio transformers and also DC smoothing chokes. All hand crafted at our Poole, UK factory. We do not hold a stock range of these components, preferring to match exactly the individual requirements of our customers. We also hold a wide range of specifications from previously built products.
These... Read more...
More Product Announcements from Majestic Transformer Co.We are able to design & manufacture a wide range of custom built mains and output audio transformers and also DC smoothing chokes. All hand crafted at our Poole, UK factory. We do not hold a stock range of these components, preferring to match exactly the individual requirements of our customers. We also hold a wide range of specifications from previously built products.
These... Read more...
More Product Announcements from Majestic Transformer Co.Since the early 1940's Majestic Transformer Co. have been manufacturing electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment.
Now, the majority of our products are custom designed and manufactured to meet th... Read more...
More Product Announcements from Majestic Transformer Co.We were approached by a client who was experiencing problems with inrush start up currents on conventional transformers. On long cable runs these high inrush currents (typically 10 - 15 times the full load current of the transformer can be experienced) were causing excessive cable voltage drops and causing other equipment on the supply to drop out.
After some discussion with the c... Read more...
More Product Announcements from Majestic Transformer Co.onsemi's NCV84120 is a fully protected single-channel high-side driver that can be used to switch various loads, such as bulbs, solenoids, and other actuators. Read more...
More Product Announcements from DigiKeyTaoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power over Ethernet (PoE, PoE+, and PoE++). Read more...
More Product Announcements from DigiKeyAvailable from stock CE marked. Does not introduce waveform distortion consequently minimising EMC problems single and three phase models are available over a wide range currents.
These superbly built variable transformers have high quality, self aligning carbon brushes spring loaded onto a plated copper track to provide smooth and long lasting power control.
Use the conser... Read more...
More Product Announcements from Majestic Transformer Co.Majestic Transformer Company's transformers for this application are AUTO-WOUND with a secondary voltage of 110 - 120V and will suit most American domestic appliances.
The transformers are enclosed in portable silver grey cases with standard American socket outlets and UK standard cable & plug input, (other European plugs available to order). All units are fused on the input win... Read more...
Typical applications for this type of electrical transformer are motor control, machine tool control, control panels, alarm systems, distribution boards etc. The transformers can be step down and step up, or isolation, supplied as open types with universal frames for vertical or horizontal mounting with either terminal blocks, rail terminals or nickel plated brass stud connections.
More Product Announcements from Majestic Transformer Co.