Visit KOFON at the China International Industry Fair (CIIF) 2026, October 12–15 at the National Exhibition and Convention Center in Shanghai, Booth 7.1H, E166. See KOFON’s latest precision reducers for humanoid robots, developed for 2026, and discover how KOFON is driving the future of intelligent manufacturing. Read more...
More Product Announcements from KOFON Motion GroupAutomationDirect has added more safety switch solutions from IDEM that are designed to provide dependable personnel protection, guard monitoring, and machine access control across manufacturing, packaging, automation, and processing applications. New non-contact RFID safety switches offer tamper-resistant guard monitoring, electromagnetic and solenoid locking switches provide controlled... Read more...
More Product Announcements from Automationdirect.comVicfuse VJT is a UL Listed (File No. E479968), time-delay, current-limiting Class J fuse rated 600VAC/500VDC, 1A-600A, with 200kA AC / 100kA DC interrupting capacity for motor, feeder and branch-circuit protection Read more...
More Product Announcements from VICFUSEESSENTIAL KNOWLEDGE FOR PRODUCT DESIGN: FROM MECHANISMS TO TYPES AND SELECTION METHODS Read more...
More Product Announcements from C.I. Takiron CorporationCompact, economical StreamLine™ LED visual signal for Class I, Division 2 hazardous locations, with 360-degree light output. Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsRugged, high-output audible and visual signal for safe area, hazardous location, and fire alarm applications, with simple field configuration. Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsAltech’s Tower Light and IF Series provide bright, reliable status indication for industrial applications. Read more...
More Product Announcements from Altech Corp.Altech provides a range of Test and Measurement devices, including clamp-type test probes, alligator clips, and test probes, which are versatile and useful for accessing hard-to-reach areas. Read more...
More Product Announcements from Altech Corp.Altech Photovoltaic Fuses support overcurrent and overvoltage protection for photovoltaic and other renewable energy systems. Read more...
More Product Announcements from Altech Corp.BARTEC’s new Ex de Modular Energy Distribution Panel Series simplifies power distribution in hazardous areas. ATEX- and IECEx-certified for Zones 1/21 and 2/22, the configurable platform supports applications up to 1,000 A. Its modular GRP or stainless-steel design enables faster engineering, easier installation and maintenance, plus flexible expansion for new-build and retrofit pr... Read more...
More Product Announcements from BARTEC