Constar Motion Co., Ltd

High-speed 22mm coreless DC motor offering precise fluid dispensing, compact design, and customizable voltage options for peristaltic pumps and small devices. Read more...

More Product Announcements from Constar Motion Co., Ltd
Constar Motion Co., Ltd

Compact 38mm outer rotor BLDC motor delivers high torque, 8800 rpm, and multi-voltage support for UAVs, drones, and aeromodelling applications. Read more...

More Product Announcements from Constar Motion Co., Ltd
Constar Motion Co., Ltd

25mm dual shaft DC motor delivers 23W power and up to 6500 RPM with high efficiency and compact design, enabling precise, reliable motion control in robotics, medical devices, automotive systems, and industrial automation. Read more...

More Product Announcements from Constar Motion Co., Ltd
Constar Motion Co., Ltd

Designed for medical equipment, coffee machines, food processors, and other high-precision drive applications, this 8mm micro brushless motor combines compact dimensions with speeds up to 32,300 RPM. Read more...

More Product Announcements from Constar Motion Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd

Dechengwang PTFE bushings provide a maintenance-free solution for heavy-load and medium-speed applications. Available in straight and flanged designs, they offer excellent friction performance, high load capacity, and reliable operation across a wide range of industrial applications. Read more...

More Product Announcements from Shenzhen Dechengwang Technology Co., Ltd
ERSAELECTRONICS PTE. LTD.

The Telemecanique Sensors XCKMR54D1H29 is a heavy-duty metal limit switch developed for hoisting and mechanical-handling equipment. It features a stay-put crossed-rod rotary lever, four normally closed contacts, staggered slow-break operation, positive opening, three M20 cable entries, and IP66 protection Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.

The D2S-01L13-F is a low-force subminiature SPDT basic switch featuring a simulated roller lever, gold-alloy crossbar contacts, 0.1 A rating at 125 VAC or 30 VDC, solder terminals, 0.18 N maximum operating force, IP40 protection, and excellent resistance to solder-flux ingress. Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.

The G9EA-1-B DC24 is a gas-sealed high-capacity DC power relay featuring a 24 VDC coil, SPST-NO contact, M3.5 screw coil terminals, M5 power terminals, 60 A continuous current rating, and switching capability up to 400 VDC at 60 A for energy storage, industrial power, and DC isolation systems. Read more...

More Product Announcements from ERSAELECTRONICS PTE. LTD.
Essen Magnetics Pty Ltd

Essen Magnetics provides customized Halbach array solutions designed to maximize magnetic field utilization for industrial applications. Tailored configurations support magnetic separation, levitation systems, medical devices, and other applications requiring high magnetic efficiency and optimized performance. Read more...

More Product Announcements from Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd

Essen Magnetics hard ferrite magnets combine operation up to 180°C with strong demagnetization resistance, electrical insulation, and mechanical stability for electric motors, sensor probes, speaker systems, and adhesive applications. Read more...

More Product Announcements from Essen Magnetics Pty Ltd