Automationdirect.com

AutomationDirect now offers Hammond wireways which are designed to house electrical cables and wires, keep them organized, and protect them from environmental contaminants or physical damage. The new CW series carbon steel lay-in wireways are available with a NEMA 1 rating, a hinged screw cover, and are offered with or without knockouts. Wireways with hinged covers a... Read more...

More Product Announcements from Automationdirect.com
TPS Elektronik GmbH

Cooling: Fan 40mm

Dimensions (L*W*H)(mm): 150*81.5*40.5mm

Output Power: 220W

Size: Flex ATX

Socket: C14 Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

Dimensions (L*W*H)(mm): 112*22.5*100mm

Input Current: 16A

Input Voltage: 207-253Vac

Limiting time: 100-500ms

Mounting: Din-Rail TS 35/7.5 or TS 35/15

Screw terminal size: AWG 24 - AWG16

Suppressor type: Integriertes bypassrelais Read more...

More Product Announcements from TPS Elektronik GmbH
TPS Elektronik GmbH

Dimensions (L*W*H)(mm): 37.2*57.9*12.7mm

Efficiency: 89%

Input Voltage: 9-75Vac

Isolation Capacitance: 3500 pF typical

Output Current: 0-6.2A

Output Power: 75W

Output Voltage: 12Vdc

Ripple_Noise_20MHz BW: 120 mV pk-pk max, 60 mV RMS Read more...

More Product Announcements from TPS Elektronik GmbH
Nicomatic North America

Nicomatic’s Micro-D line is manufactured exclusively at our USA facility.

The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for challenging environments where space-... Read more...

More Product Announcements from Nicomatic North America
MTE Corporation

Join our Data Center webinar:
Power Distortion: The Silent Threat to Data Center Uptime
Understand the sources of power distortion, how to recognize the warning signs, and strategies to mitigate - in modern data center electrical systems
Wednesday May 20th 1pm CST Read more...

More Product Announcements from MTE Corporation
Micross Components, Inc.

In a recent webinar, experts from Micross — a leading global provider of mission-critical microelectronic components, services and specialized packaging for high-reliability markets — discussed the resources and requirements to develop an efficient and reliable advanced packaging supply chain for U.S.-based microelectronics production. Read more...

More Product Announcements from Micross Components, Inc.
Douglas Electrical Components

Douglas Electrical Components designs hermetic feedthroughs for medical and lab equipment, ensuring reliable power and signal transmission in harsh environments. Epoxy-based solutions bond to various materials, support custom designs, and protect against moisture and contaminants, with 100% tested assemblies for high reliability. Read more...

More Product Announcements from Douglas Electrical Components
CO2Meter.com

Inside a Beverage Install: CO₂ Safety from Cylinder to Tap Carbon dioxide (CO₂) is essential for beverage systems—but when it leaks or builds up, it becomes an invisible and potentially dangerous hazard. In this video, we take you inside a real beverage installation to show how CO₂ moves from the cylinder to the tap—and where safety risks can occur along the... Read more...

More Product Announcements from CO2Meter.com