Optimize Your Operations
Reduce hardware failure and maintenance costs with US-designed accessories.
Reducing hardware strain and improving device organization can make a measurable difference in uptime, maintenance, and long-term costs. Read more...
More Product Announcements from AgozTech LLCWe hope you never need a standby generator but we have the perfect terminal blocks for them! Read more...
More Product Announcements from BlockMaster Electronics, Inc.OKW has launched COMMUNITEC, an elegant new range of desktop/portable enclosures for large-format electronics.
These smart modern enclosures are ideal for medical equipment, laboratory instrumentation, test and measurement, automation, fault analysis and quality control. Read more...
More Product Announcements from OKW Enclosures, Inc.ROLEC’s new profiCASE (IP 65, IP 66, IP 67) enclosures offer the ideal protection for today’s new generation of in-cab touch screen systems in tractors and off-highway construction vehicles. Read more...
More Product Announcements from Rolec Enclosures Inc.This piercing clamp is perfect for non-invasive, sensitive enviroments where safety is of paramount concern.
Wire clamp needle bed pierces wire, providing immediate connection through insulation. The XB wire clamp is a test lead that goes to a stacking shrouded right-angle banana plug. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Non-invasive testing in live environments where safety is of paramount concern.
No more need to strip or cut wire to be tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Get inventory data instantly at the push of a button. The C-100 console mounts at a convenient location in the plant or a loadout. Employees can simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console. The rugged NEMA 4X enclosure can be mounted indoors or outside. Read more...
More Product Announcements from BinMaster, Inc.Test report from Zeus
This test report compares the removal time, damage rate and scrap costs when using traditional FEP heat shrink vs. peelable heat shrink during catheter construction.
Catheter construction is a delicate and laborious process that leaves little room for error, especially in the final step of removing the recovered fusing sleeve from the cat... Read more...
More Product Announcements from ZeusDIFFERENCES FROM BRUSHED MOTORS AND HOW TO CHOOSE BASED ON APPLICATION Read more...
More Product Announcements from C.I. Takiron CorporationEfficiency: 93%
Electrical Phase: 1
Input Voltage: 85-264Vac, 120-370Vdc
Number of Outputs: 2
Output Current: 6.3A
Output Power: 150W
Output Voltage: 24-28V Read more...
More Product Announcements from TPS Elektronik GmbH